The MJD44H11T4G is an NPN silicon power transistor designed for general purpose switching and output stages in applications such as switching regulators and power amplifiers. It is packaged in a DPAK (CASE 369C) surface mount format. The device has a maximum collector-emitter voltage of 80 V, a continuous collector current rating of 8 A, and a total power dissipation of 20 W at 25 °C case temperature. It features a low collector-emitter saturation voltage of up to 1 V at 8 A collector current and a gain (hFE) of at least 60 at 2 A collector current. The transistor is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified when designated with the NJV prefix. Thermal resistance from junction to case is 6.25 °C/W, and the operating temperature range extends from −55 °C to +150 °C.
Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:85Hz; DC Current Gain hFE Min:60hFE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 26AC2126 |
| Product Name | Transistor Polarity Onsemi |
| Transistor Type | Transistor Polarity Onsemi |