onsemi Bipolar Transistors MJD44H11T4G

Description
onsemi MJD44H11T4G Transistor
Request a Quote Datasheet
Description
onsemi MJD44H11T4G Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 463638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
463638
Bipolar Transistors 463638
onsemi MJD44H11T4G Transistor

onsemi MJD44H11T4G Transistor

Supplier's Site
Bipolar Transistors - 463638P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
463638P
Bipolar Transistors 463638P
onsemi MJD44H11T4G Transistor

onsemi MJD44H11T4G Transistor

Supplier's Site
Bipolar Transistors - 1703360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1703360
Bipolar Transistors 1703360
onsemi MJD44H11T4G Transistor

onsemi MJD44H11T4G Transistor

Supplier's Site
Singapore, Singapore
8A 80V DPAK Bipolar Transistor
276-MJD44H11T4G
8A 80V DPAK Bipolar Transistor 276-MJD44H11T4G
8A 80V NPN BJT Power Transistor DPAK Product overview: MJD44H11T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 80V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11T4G can be used for catalog matching and distributor lookup.

8A 80V NPN BJT Power Transistor DPAK Product overview: MJD44H11T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8A, 80V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD44H11T4G - 003635-MJD44H11T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD44H11T4G
003635-MJD44H11T4G
TRANSISTORS - Transistors (BJT) - Single - MJD44H11T4G 003635-MJD44H11T4G
Manufacturer: ON Semiconductor Win Source Part Number: 003635-MJD44H11T4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 85MHz Transistor Polarity: NPN Family Name: MJD44H11 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): MJD44H11RLG; MJD44H11G; MJD44H11T5G; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: China, Japan, Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 003635-MJD44H11T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 85MHz
Transistor Polarity: NPN
Family Name: MJD44H11
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): MJD44H11RLG; MJD44H11G; MJD44H11T5G;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China, Japan, Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - MJD44H11T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD44H11T4GOSCT-ND
Single Bipolar Transistors MJD44H11T4GOSCT-ND
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD44H11T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD44H11T4GOSTR-ND
Single Bipolar Transistors MJD44H11T4GOSTR-ND
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD44H11T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD44H11T4GOSDKR-ND
Single Bipolar Transistors MJD44H11T4GOSDKR-ND
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi - 98H0737 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi
98H0737
Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi 98H0737
BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:85Hz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:85Hz RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipol, Npn, 80V, To-252-3; Transistor Polarity Onsemi - 81Y6797 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 80V, To-252-3; Transistor Polarity Onsemi
81Y6797
Transistor, Bipol, Npn, 80V, To-252-3; Transistor Polarity Onsemi 81Y6797
TRANSISTOR, BIPOL, NPN, 80V, TO-252-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:85MHz; Power Dissipation Pd:20W; DC Collector Current:8A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 80V, TO-252-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:85MHz; Power Dissipation Pd:20W; DC Collector Current:8A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Audio, Npn, 80 V, 85 Hz, 20 Mw, 8 A, 60 Rohs Compliant Onsemi - 31Y2633 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Audio, Npn, 80 V, 85 Hz, 20 Mw, 8 A, 60 Rohs Compliant Onsemi
31Y2633
Bipolar (Bjt) Single Transistor, Audio, Npn, 80 V, 85 Hz, 20 Mw, 8 A, 60 Rohs Compliant Onsemi 31Y2633
Bipolar (BJT) Single Transistor, AUDIO, NPN, 80 V, 85 Hz, 20 mW, 8 A, 60 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, AUDIO, NPN, 80 V, 85 Hz, 20 mW, 8 A, 60 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MJD44H11T4G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MJD44H11T4G
80V 1.75W 40@4A,1V 8A NPN TO-252-2(DPAK) Bipolar Transistors - BJT ROHS

80V 1.75W 40@4A,1V 8A NPN TO-252-2(DPAK) Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD44H11T4G
Bipolar Transistors - BJT MJD44H11T4G
Bipolar Transistors - BJT 8A 80V 20W NPN

Bipolar Transistors - BJT 8A 80V 20W NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD44H11T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD44H11T4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD44H11T4G
TRANS NPN 80V 8A DPAK

TRANS NPN 80V 8A DPAK

Supplier's Site
Single Bipolar Transistors - MJD44H11T4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD44H11T4G
Single Bipolar Transistors MJD44H11T4G
TRANS NPN 80V 8A DPAK

TRANS NPN 80V 8A DPAK

Supplier's Site Datasheet
Transistor - 18725772 - Radwell International
Willingboro, NJ, United States
Transistor
18725772
Transistor 18725772
POWER BIPOLAR TRANSISTOR, 8A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 8A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 463638 463638P 276-MJD44H11T4G 003635-MJD44H11T4G MJD44H11T4GOSCT-ND 98H0737 81Y6797 31Y2633 MJD44H11T4G MJD44H11T4G MJD44H11T4G MJD44H11T4G 18725772
Product Name Bipolar Transistors Bipolar Transistors 8A 80V DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJD44H11T4G Single Bipolar Transistors Bipolar Transistor, Npn, 80V; Transistor Polarity Onsemi Transistor, Bipol, Npn, 80V, To-252-3; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Audio, Npn, 80 V, 85 Hz, 20 Mw, 8 A, 60 Rohs Compliant Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor
Polarity NPN NPN NPN; NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; DPAK-3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data