onsemi Single Bipolar Transistors MJD44H11RLG

Description
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJD44H11RLGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD44H11RLGOSDKR-ND
Single Bipolar Transistors MJD44H11RLGOSDKR-ND
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD44H11RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD44H11RLGOSTR-ND
Single Bipolar Transistors MJD44H11RLGOSTR-ND
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD44H11RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD44H11RLGOSCT-ND
Single Bipolar Transistors MJD44H11RLGOSCT-ND
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
80V 8A 1.75W DPAK Bipolar Transistor
276-MJD44H11RLG
80V 8A 1.75W DPAK Bipolar Transistor 276-MJD44H11RLG
NPN BJT 80V 8A 1.75W DPAK Transistor Product overview: MJD44H11RLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, 1.75W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, 1.75W, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11RLG can be used for catalog matching and distributor lookup.

NPN BJT 80V 8A 1.75W DPAK Transistor Product overview: MJD44H11RLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, 1.75W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, 1.75W, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD44H11RLG - 003633-MJD44H11RLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD44H11RLG
003633-MJD44H11RLG
TRANSISTORS - Transistors (BJT) - Single - MJD44H11RLG 003633-MJD44H11RLG
Manufacturer: ON Semiconductor Win Source Part Number: 003633-MJD44H11RLG Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 85MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): MJD44H11T4G; MJD44H11G; MJD44H11T5G; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive, Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 003633-MJD44H11RLG
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 85MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): MJD44H11T4G; MJD44H11G; MJD44H11T5G;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive, Signal Processing

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD44H11RLG
Bipolar Transistors - BJT MJD44H11RLG
Bipolar Transistors - BJT 8A 80V 20W NPN

Bipolar Transistors - BJT 8A 80V 20W NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD44H11RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD44H11RLG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD44H11RLG
TRANS NPN 80V 8A DPAK

TRANS NPN 80V 8A DPAK

Supplier's Site
Single Bipolar Transistors - MJD44H11RLG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD44H11RLG
Single Bipolar Transistors MJD44H11RLG
TRANS NPN 80V 8A DPAK

TRANS NPN 80V 8A DPAK

Supplier's Site Datasheet
Power Transistor, Npn, 80V, D-Pak; Transistor Polarity Onsemi - 42K1284 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Npn, 80V, D-Pak; Transistor Polarity Onsemi
42K1284
Power Transistor, Npn, 80V, D-Pak; Transistor Polarity Onsemi 42K1284
POWER TRANSISTOR, NPN, 80V, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:85MHz RoHS Compliant: Yes

POWER TRANSISTOR, NPN, 80V, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:85MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 80V, 8A, To-252-4; Transistor Polarity Onsemi - 29X6090 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 80V, 8A, To-252-4; Transistor Polarity Onsemi
29X6090
Transistor, Npn, 80V, 8A, To-252-4; Transistor Polarity Onsemi 29X6090
TRANSISTOR, NPN, 80V, 8A, TO-252-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:85MHz RoHS Compliant: Yes

TRANSISTOR, NPN, 80V, 8A, TO-252-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:85MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 80V, 8A, To-252; Transistor Polarity Onsemi - 50AC6107 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 80V, 8A, To-252; Transistor Polarity Onsemi
50AC6107
Transistor, Npn, 80V, 8A, To-252; Transistor Polarity Onsemi 50AC6107
TRANSISTOR, NPN, 80V, 8A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:85MHz; Power Dissipation Pd:20W; DC Collector Current:8A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 80V, 8A, TO-252; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:85MHz; Power Dissipation Pd:20W; DC Collector Current:8A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors
Product Number MJD44H11RLGOSDKR-ND 276-MJD44H11RLG 003633-MJD44H11RLG MJD44H11RLG MJD44H11RLG MJD44H11RLG 42K1284 29X6090 50AC6107
Product Name Single Bipolar Transistors 80V 8A 1.75W DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJD44H11RLG Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Power Transistor, Npn, 80V, D-Pak; Transistor Polarity Onsemi Transistor, Npn, 80V, 8A, To-252-4; Transistor Polarity Onsemi Transistor, Npn, 80V, 8A, To-252; Transistor Polarity Onsemi
Polarity NPN NPN NPN; NPN NPN; NPN NPN NPN NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; DPAK-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3; TO-252 (DPAK)
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 80 volts 80 volts 80 volts
VCBO 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697587P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details
Bipolar Transistor Arrays, Pre-Biased - BCR08PNB6327XTTR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers