onsemi 100V 6A DPAK Bipolar Transistor MJD42CT4G

Description
PNP BJT Power Transistor, 100V, 6A, DPAK TO-252 Product overview: MJD42CT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD42CT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Power Transistor, 100V, 6A, DPAK TO-252 Product overview: MJD42CT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD42CT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 6A DPAK Bipolar Transistor
276-MJD42CT4G
100V 6A DPAK Bipolar Transistor 276-MJD42CT4G
PNP BJT Power Transistor, 100V, 6A, DPAK TO-252 Product overview: MJD42CT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD42CT4G can be used for catalog matching and distributor lookup.

PNP BJT Power Transistor, 100V, 6A, DPAK TO-252 Product overview: MJD42CT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD42CT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD42CT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD42CT4GOSCT-ND
Single Bipolar Transistors MJD42CT4GOSCT-ND
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD42CT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD42CT4GOSDKR-ND
Single Bipolar Transistors MJD42CT4GOSDKR-ND
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD42CT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD42CT4GOSTR-ND
Single Bipolar Transistors MJD42CT4GOSTR-ND
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Bipolar Transistors - 7905359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905359
Bipolar Transistors 7905359
PNP Power Transistor 100V 6A 20W DPAK

PNP Power Transistor 100V 6A 20W DPAK

Supplier's Site
Bipolar Transistors - 7905359P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905359P
Bipolar Transistors 7905359P
PNP Power Transistor 100V 6A 20W DPAK

PNP Power Transistor 100V 6A 20W DPAK

Supplier's Site
Bipolar Transistors - 1787562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1787562
Bipolar Transistors 1787562
PNP Power Transistor 100V 6A 20W DPAK

PNP Power Transistor 100V 6A 20W DPAK

Supplier's Site
 - MJD42CT4G - Rochester Electronics
Newburyport, MA, United States
6.0 A, 100 V PNP Bipolar Power Transistor

6.0 A, 100 V PNP Bipolar Power Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD42CT4G - 003630-MJD42CT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD42CT4G
003630-MJD42CT4G
TRANSISTORS - Transistors (BJT) - Single - MJD42CT4G 003630-MJD42CT4G
Manufacturer: ON Semiconductor Win Source Part Number: 003630-MJD42CT4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 600mA, 6A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 1.75W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 003630-MJD42CT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD42CT4G
Bipolar Transistors - BJT MJD42CT4G
Bipolar Transistors - BJT 6A 100V 20W PNP

Bipolar Transistors - BJT 6A 100V 20W PNP

Buy Now Datasheet
Bipolar Transistor, Pnp, -100V; Transistor Polarity Onsemi - 71J5855 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V; Transistor Polarity Onsemi
71J5855
Bipolar Transistor, Pnp, -100V; Transistor Polarity Onsemi 71J5855
BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:6A; Power Dissipation Pd:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:3MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:6A; Power Dissipation Pd:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:3MHz RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 100 V, 3 Mhz, 20 W, 6 A, 30 Rohs Compliant Onsemi - 47Y8095 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 100 V, 3 Mhz, 20 W, 6 A, 30 Rohs Compliant Onsemi
47Y8095
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 100 V, 3 Mhz, 20 W, 6 A, 30 Rohs Compliant Onsemi 47Y8095
Bipolar (BJT) Single Transistor, General Purpose, PNP, 100 V, 3 MHz, 20 W, 6 A, 30 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, 100 V, 3 MHz, 20 W, 6 A, 30 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD42CT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD42CT4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD42CT4G
TRANS PNP 100V 6A DPAK

TRANS PNP 100V 6A DPAK

Supplier's Site
Single Bipolar Transistors - MJD42CT4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD42CT4G
Single Bipolar Transistors MJD42CT4G
TRANS PNP 100V 6A DPAK

TRANS PNP 100V 6A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Power MOSFET Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MJD42CT4G MJD42CT4GOSCT-ND 7905359 7905359P MJD42CT4G 003630-MJD42CT4G MJD42CT4G 71J5855 47Y8095 MJD42CT4G MJD42CT4G
Product Name 100V 6A DPAK Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJD42CT4G Bipolar Transistors - BJT Bipolar Transistor, Pnp, -100V; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 100 V, 3 Mhz, 20 W, 6 A, 30 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP PNP PNP; PNP PNP PNP PNP; PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); DPAK (SINGLE GAUGE) TO-252 SOT3; DPAK TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 6000 milliamps 6000 milliamps 6000 milliamps
Unlock Full Specs
to access all available technical data