onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single MJD42CRLG

Description
Win Source Part Number: 986160-MJD42CRLG Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Power - Max: 1.75 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 6 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.5V @ 600mA, 6A Current - Collector Cutoff (Max): 50µA DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 3A, 4V Frequency - Transition: 3MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: MJD42CRLGOSCT,MJD42C RLGOSDKR,MJD42CRLGOS TR,MJD42CRLG-ND,ONSO NSMJD42CRLG,2156-MJD 42CRLG-OS Base Product Number: MJD42
Request a Quote Datasheet
Description
Win Source Part Number: 986160-MJD42CRLG Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Power - Max: 1.75 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 6 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.5V @ 600mA, 6A Current - Collector Cutoff (Max): 50µA DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 3A, 4V Frequency - Transition: 3MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: MJD42CRLGOSCT,MJD42C RLGOSDKR,MJD42CRLGOS TR,MJD42CRLG-ND,ONSO NSMJD42CRLG,2156-MJD 42CRLG-OS Base Product Number: MJD42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 986160-MJD42CRLG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
986160-MJD42CRLG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 986160-MJD42CRLG
Win Source Part Number: 986160-MJD42CRLG Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Power - Max: 1.75 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 6 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.5V @ 600mA, 6A Current - Collector Cutoff (Max): 50µA DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 3A, 4V Frequency - Transition: 3MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: MJD42CRLGOSCT,MJD42C RLGOSDKR,MJD42CRLGOS TR,MJD42CRLG-ND,ONSO NSMJD42CRLG,2156-MJD 42CRLG-OS Base Product Number: MJD42

Win Source Part Number: 986160-MJD42CRLG
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Power - Max: 1.75 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 6 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 600mA, 6A
Current - Collector Cutoff (Max): 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 3A, 4V
Frequency - Transition: 3MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: MJD42CRLGOSCT,MJD42CRLGOSDKR,MJD42CRLGOSTR,MJD42CRLG-ND,ONSONSMJD42CRLG,2156-MJD42CRLG-OS
Base Product Number: MJD42

Buy Now Datasheet
Singapore, Singapore
100V 6A DPAK Bipolar Transistor
276-MJD42CRLG
100V 6A DPAK Bipolar Transistor 276-MJD42CRLG
PNP BJT Power Transistor, 100V, 6A, DPAK Product overview: MJD42CRLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD42CRLG can be used for catalog matching and distributor lookup.

PNP BJT Power Transistor, 100V, 6A, DPAK Product overview: MJD42CRLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD42CRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MJD42CRLG - Rochester Electronics
Newburyport, MA, United States
6.0 A, 100 V PNP Bipolar Power Transistor

6.0 A, 100 V PNP Bipolar Power Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - MJD42CRLGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD42CRLGOSDKR-ND
Single Bipolar Transistors MJD42CRLGOSDKR-ND
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD42CRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD42CRLGOSCT-ND
Single Bipolar Transistors MJD42CRLGOSCT-ND
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD42CRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD42CRLGOSTR-ND
Single Bipolar Transistors MJD42CRLGOSTR-ND
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - MJD42CRLG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD42CRLG
Single Bipolar Transistors MJD42CRLG
TRANS PNP 100V 6A DPAK

TRANS PNP 100V 6A DPAK

Supplier's Site Datasheet
TRANS PNP 100V 6A DPAK - 598-MJD42CRLG - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 100V 6A DPAK
598-MJD42CRLG
TRANS PNP 100V 6A DPAK 598-MJD42CRLG
TRANS PNP 100V 6A DPAK

TRANS PNP 100V 6A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD42CRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD42CRLG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD42CRLG
TRANS PNP 100V 6A DPAK

TRANS PNP 100V 6A DPAK

Supplier's Site
Bipolar Transistor, Pnp -100V D-Pak; Transistor Polarity Onsemi - 42K1282 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -100V D-Pak; Transistor Polarity Onsemi
42K1282
Bipolar Transistor, Pnp -100V D-Pak; Transistor Polarity Onsemi 42K1282
BIPOLAR TRANSISTOR, PNP -100V D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:3MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -100V D-PAK; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:3MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Pnp, 100V, 6A, 150Deg C, 20W Rohs Compliant Onsemi - 54AH9231 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 100V, 6A, 150Deg C, 20W Rohs Compliant Onsemi
54AH9231
Trans, Pnp, 100V, 6A, 150Deg C, 20W Rohs Compliant Onsemi 54AH9231
TRANS, PNP, 100V, 6A, 150DEG C, 20W ROHS COMPLIANT: YES

TRANS, PNP, 100V, 6A, 150DEG C, 20W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJD42CRLG
Bipolar Transistors - BJT MJD42CRLG
Bipolar Transistors - BJT 6A 100V 20W PNP

Bipolar Transistors - BJT 6A 100V 20W PNP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Power MOSFET Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 986160-MJD42CRLG 276-MJD42CRLG MJD42CRLG MJD42CRLGOSDKR-ND MJD42CRLG 598-MJD42CRLG MJD42CRLG 42K1282 54AH9231 MJD42CRLG
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 100V 6A DPAK Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors TRANS PNP 100V 6A DPAK Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp -100V D-Pak; Transistor Polarity Onsemi Trans, Pnp, 100V, 6A, 150Deg C, 20W Rohs Compliant Onsemi Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP; PNP PNP; PNP PNP PNP
Package Type SOT3 TO-252 (DPAK); DPAK (SINGLE GAUGE) TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
IC(max) 6000 milliamps 6000 milliamps 6000 milliamps 6000 milliamps 6000 milliamps
Power Gain 15 dB
Operating Frequency 3 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data