Manufacturer: ON Semiconductor
Win Source Part Number: 1077391-MJD42CG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
PNP BJT Power Transistor, 100V, 6A, DPAK SMD Product overview: MJD42CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 6A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100V, 6A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD42CG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Surface Mount DPAK
6.0 A, 100 V PNP Bipolar Power Transistor
Bipolar Transistors - BJT 6A 100V 20W PNP
BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:1.75W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:3MHz RoHS Compliant: Yes
TRANS PNP 100V 6A DPAK
TRANS PNP 100V 6A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1077391-MJD42CG | 276-MJD42CG | MJD42CGOS-ND | MJD42CG | MJD42CG | 42K1281 | MJD42CG | MJD42CG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD42CG | SMD 100V 6A DPAK Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Pnp, -100V; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | |||
| Package Type | SOT3; DPAK-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); DPAK (SINGLE GAUGE) TO-252 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | ||||
| VCBO | 100 volts |