Manufacturer: ON Semiconductor
Win Source Part Number: 1077392-MJD42C1G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: I-Pak
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.75W Through Hole I-PAK
6.0 A, 100 V PNP Bipolar Power Transistor
TRANS PNP 100V 6A IPAK
BIPOLAR TRANSISTOR, PNP, -100V, D-PAK-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, BIPOL, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:3MHz; Power Dissipation Pd:20W; DC Collector Current:-6A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes
TRANS PNP 100V 6A IPAK
Bipolar Transistors - BJT 6A 100V 20W PNP
| Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1077392-MJD42C1G | MJD42C1GOS-ND | MJD42C1G | MJD42C1G | 71J5856 | 81Y6796 | MJD42C1G | MJD42C1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD42C1G | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor, Pnp, -100V, D-Pak-3; Transistor Polarity Onsemi | Transistor, Bipol, Pnp, -100V; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP; PNP | PNP | PNP; PNP | PNP | PNP | |||
| Package Type | SOT3; I-Pak | TO-251-3 Short Leads, IPAK, TO-251AA | DPAK INSERTION MOUNT | TO-251-3 Short Leads, IPak, TO-251AA | TO-3 | TO-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | ||||||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts |