The MJD350T4GN is a PNP silicon power transistor in a DPAK package, rated for 300 V collector-emitter voltage, 0.5 A continuous collector current, and 15 W power dissipation at 25°C case temperature. It features a thermal resistance junction-to-case of 8.33 °C/W and is designed for switching applications such as audio output amplifiers and switchmode power supply drivers. The device is Pb-free, halogen-free, RoHS compliant, and meets UL 94 V-0 flammability standards. It is AEC-Q101 qualified and PPAP capable for automotive applications.
TRANS PNP 300V 0.5A DPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-MJD350T4GN-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |