The MJD340T4GN is an NPN bipolar transistor in a DPAK package, rated for a collector-emitter voltage of 300 Vdc and a continuous collector current of 0.5 Adc, with a total power dissipation of 15 W at TC = 25°C. It is Pb-free, halogen-free, RoHS compliant, and meets AEC-Q101 automotive qualification standards. The device features a thermal resistance junction-to-case of 8.33 °C/W and is designed for switching applications such as audio output amplifiers and switch-mode power supply drivers. The part is packaged in a 2,500-unit tape and reel configuration.
TRANS NPN 300V 0.5A DPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-MJD340T4GN-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |