Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Through Hole I-PAK
TRANS NPN 100V 3A IPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MJD31C1-ND | MJD31C1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |