The MJD243G is an NPN silicon power transistor in a DPAK-3 surface-mount package, designed for low-voltage, low-power, high-gain audio amplifier applications. It has a continuous collector current rating of 4.0 A, a collector-emitter voltage of 100 V, and a total device dissipation of 1.4 W at 25°C ambient temperature. The device features a minimum DC current gain (hFE) of 40 at 200 mA collector current and a current-gain-bandwid
Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:4A; Power Dissipation:1.4W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:40MHz; DC Current Gain hFE Min:40hFE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 26AC2115 |
| Product Name | Transistor Polarity Onsemi |
| Transistor Type | Transistor Polarity Onsemi |