Manufacturer: ON Semiconductor
Win Source Part Number: 003599-MJD200RLG
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 65MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 1.8V @ 1A, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 45 @ 2A, 1V
Maximum Power Dissipation: 1.4W
Bipolar (BJT) Transistor NPN 25V 5A 65MHz 1.4W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 25V 5A 65MHz 1.4W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 25V 5A 65MHz 1.4W Surface Mount DPAK
5A 25V NPN BJT Power Transistor TO-252 Product overview: MJD200RLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 25V, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 25V, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD200RLG can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 5A 25V 12.5W NPN
BIPOLAR TRANSISTOR, NPN, 25V, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:12.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 25V 5A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 003599-MJD200RLG | MJD200RLGOSDKR-ND | 276-MJD200RLG | MJD200RLG | 45J1485 | MJD200RLG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD200RLG | Single Bipolar Transistors | 5A 25V TO-252 Bipolar Transistor | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 25V, D-Pak; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; DPAK-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | DPAK | ||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCEO | 25 volts | 25 volts | 25 volts | |||
| VCBO | 40 volts |