The MJD200G is a surface mount NPN silicon power transistor in a DPAK package designed for low voltage, low-power, high-gain audio amplifier applications. It has a continuous collector current rating of 5.0 A, a collector-emitter voltage of 25 V, and a power dissipation of 1.4 W at 25°C, with a derating of 0.011 W/°C above 25°C. The device features a minimum DC current gain (hFE) of 70 at 500 mA and 45 at 2 A, with a current-gain-bandwid
Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:5A; Power Dissipation:1.4W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:65MHz; DC Current Gain hFE Min:65hFE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 26AC2114 |
| Product Name | Transistor Polarity Onsemi |
| Transistor Type | Transistor Polarity Onsemi |