onsemi Bipolar Transistor, Pnp, -100V; Transistor Polarity Onsemi MJD127G.

Description
BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:8A; Power Dissipation Pd:1.75W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:8A; Power Dissipation Pd:1.75W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -100V; Transistor Polarity Onsemi - 27AC8949 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V; Transistor Polarity Onsemi
27AC8949
Bipolar Transistor, Pnp, -100V; Transistor Polarity Onsemi 27AC8949
BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:8A; Power Dissipation Pd:1.75W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:8A; Power Dissipation Pd:1.75W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 27AC8949
Product Name Bipolar Transistor, Pnp, -100V; Transistor Polarity Onsemi
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-16PA,115 - Nexperia B.V.
Specs
Polarity NPN
Package Type

-

View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC857BW E6327 - 200484-BC857BW E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
2 suppliers
Bipolar Transistors - 1708891 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Dfn-0806
Number of units in IC 1
View Details