onsemi 100V 2A DPAK Bipolar Transistor MJD117TF

Description
PNP Darlington Power Transistor, 100V, 2A, DPAK, SM Product overview: MJD117TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD117TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP Darlington Power Transistor, 100V, 2A, DPAK, SM Product overview: MJD117TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD117TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 2A DPAK Bipolar Transistor
276-MJD117TF
100V 2A DPAK Bipolar Transistor 276-MJD117TF
PNP Darlington Power Transistor, 100V, 2A, DPAK, SM Product overview: MJD117TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD117TF can be used for catalog matching and distributor lookup.

PNP Darlington Power Transistor, 100V, 2A, DPAK, SM Product overview: MJD117TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD117TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJD117TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD117TFCT-ND
Single Bipolar Transistors MJD117TFCT-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 1.75W Surface Mount D-Pak

Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 1.75W Surface Mount D-Pak

Buy Now Datasheet
Single Bipolar Transistors - MJD117TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD117TFTR-ND
Single Bipolar Transistors MJD117TFTR-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 1.75W Surface Mount D-Pak

Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 1.75W Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJD117TF - 003591-MJD117TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD117TF
003591-MJD117TF
TRANSISTORS - Transistors (BJT) - Single - MJD117TF 003591-MJD117TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 003591-MJD117TF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 25MHz Transistor Polarity: PNP - Darlington Family Name: MJD112 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 3V @ 40mA, 4A Collector Cut-off Current(Max): 20μA Typical Gain (hFE) (Min): 1000 @ 2A, 3V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): CJD112 BK Lead Free; CJD112 TR13; CJD112; CJD112 TR13 Lead Free; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 003591-MJD117TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 25MHz
Transistor Polarity: PNP - Darlington
Family Name: MJD112
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 4A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 1000 @ 2A, 3V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): CJD112 BK Lead Free; CJD112 TR13; CJD112; CJD112 TR13 Lead Free;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD117TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD117TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD117TF
TRANS PNP DARL 100V 2A DPAK

TRANS PNP DARL 100V 2A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Darlington Transistors Bipolar RF Transistors
Product Number 276-MJD117TF MJD117TFCT-ND 003591-MJD117TF MJD117TF
Product Name 100V 2A DPAK Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJD117TF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP - Darlington
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 100 volts 100 volts 100 volts
VCBO -100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847C/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
30V 0.1A SOT 23 Bipolar Transistor - 276-BC848BL3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1223261 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details