onsemi TRANSISTORS - Transistors (BJT) - Single - MJB42CT4G MJB42CT4G

Description
6.0 A, 100 V PNP Bipolar Power Transistor
Request a Quote Datasheet
Description
6.0 A, 100 V PNP Bipolar Power Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MJB42CT4G - Rochester Electronics
Newburyport, MA, United States
6.0 A, 100 V PNP Bipolar Power Transistor

6.0 A, 100 V PNP Bipolar Power Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJB42CT4G - 1077374-MJB42CT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJB42CT4G
1077374-MJB42CT4G
TRANSISTORS - Transistors (BJT) - Single - MJB42CT4G 1077374-MJB42CT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1077374-MJB42CT4G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 600mA, 6A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1077374-MJB42CT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 6A 3MHz Bipolar Transistor
276-MJB42CT4G
100V 6A 3MHz Bipolar Transistor 276-MJB42CT4G
PNP BJT, 100V, 6A, 3MHz, D2PAK Power Transistor Product overview: MJB42CT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB42CT4G can be used for catalog matching and distributor lookup.

PNP BJT, 100V, 6A, 3MHz, D2PAK Power Transistor Product overview: MJB42CT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB42CT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJB42CT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJB42CT4GOSCT-ND
Single Bipolar Transistors MJB42CT4GOSCT-ND
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 2W Surface Mount D²PAK

Bipolar (BJT) Transistor PNP 100V 6A 3MHz 2W Surface Mount D²PAK

Buy Now Datasheet
Single Bipolar Transistors - MJB42CT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJB42CT4GOSTR-ND
Single Bipolar Transistors MJB42CT4GOSTR-ND
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 2W Surface Mount D²PAK

Bipolar (BJT) Transistor PNP 100V 6A 3MHz 2W Surface Mount D²PAK

Buy Now Datasheet
Single Bipolar Transistors - MJB42CT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJB42CT4GOSDKR-ND
Single Bipolar Transistors MJB42CT4GOSDKR-ND
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 2W Surface Mount D²PAK

Bipolar (BJT) Transistor PNP 100V 6A 3MHz 2W Surface Mount D²PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJB42CT4G
Bipolar Transistors - BJT MJB42CT4G
Bipolar Transistors - BJT 6A 100V 65W PNP

Bipolar Transistors - BJT 6A 100V 65W PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJB42CT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJB42CT4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJB42CT4G
TRANS PNP 100V 6A D2PAK

TRANS PNP 100V 6A D2PAK

Supplier's Site
Power Transistor, Pnp, -100V D2-Pak; Transistor Polarity Onsemi - 09R9430 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Pnp, -100V D2-Pak; Transistor Polarity Onsemi
09R9430
Power Transistor, Pnp, -100V D2-Pak; Transistor Polarity Onsemi 09R9430
POWER TRANSISTOR, PNP, -100V D2-PAK; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:6A; Power Dissipation Pd:65W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:15hFERoHS Compliant: Yes

POWER TRANSISTOR, PNP, -100V D2-PAK; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:6A; Power Dissipation Pd:65W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:15hFERoHS Compliant: Yes

Supplier's Site
Power Transistor, Pnp, -100V D2-Pak, Full Reel; Transistor Polarity Onsemi - 42K1266 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Pnp, -100V D2-Pak, Full Reel; Transistor Polarity Onsemi
42K1266
Power Transistor, Pnp, -100V D2-Pak, Full Reel; Transistor Polarity Onsemi 42K1266
POWER TRANSISTOR, PNP, -100V D2-PAK, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

POWER TRANSISTOR, PNP, -100V D2-PAK, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Power Transistor, Pnp, -100V D2-Pak; Transistor Polarity Onsemi - 48AC3103 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Pnp, -100V D2-Pak; Transistor Polarity Onsemi
48AC3103
Power Transistor, Pnp, -100V D2-Pak; Transistor Polarity Onsemi 48AC3103
POWER TRANSISTOR, PNP, -100V D2-PAK; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:3MHz; Power Dissipation Pd:65W; DC Collector Current:-6A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes

POWER TRANSISTOR, PNP, -100V D2-PAK; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:3MHz; Power Dissipation Pd:65W; DC Collector Current:-6A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS PNP 100V 6A D2PAK - MJB42CT4G - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TRANS PNP 100V 6A D2PAK
MJB42CT4G
TRANS PNP 100V 6A D2PAK MJB42CT4G
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Single Bipolar Transistors - MJB42CT4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJB42CT4G
Single Bipolar Transistors MJB42CT4G
TRANS PNP 100V 6A D2PAK

TRANS PNP 100V 6A D2PAK

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MJB42CT4G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MJB42CT4G
100V 2W 15@3A,4V 6A PNP TO-263-2 Bipolar Transistors - BJT ROHS

100V 2W 15@3A,4V 6A PNP TO-263-2 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Karl Kruse GmbH & Co. KG ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Power MOSFET Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJB42CT4G 1077374-MJB42CT4G 276-MJB42CT4G MJB42CT4GOSCT-ND MJB42CT4G MJB42CT4G 09R9430 42K1266 MJB42CT4G MJB42CT4G MJB42CT4G
Product Name TRANSISTORS - Transistors (BJT) - Single - MJB42CT4G 100V 6A 3MHz Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Power Transistor, Pnp, -100V D2-Pak; Transistor Polarity Onsemi Power Transistor, Pnp, -100V D2-Pak, Full Reel; Transistor Polarity Onsemi TRANS PNP 100V 6A D2PAK Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Package Type D2PAK 2 LEAD SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity PNP; PNP PNP PNP PNP PNP PNP PNP; PNP PNP
IC(max) 6000 milliamps 6000 milliamps 6000 milliamps 6000 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data