The MJB42CG is a complementary PNP silicon power transistor in a D2PAK surface mount package, rated for 100 V collector-emitter voltage, 6 A continuous collector current, and 65 W total power dissipation at 25°C case temperature. It features a thermal resistance from junction-to-case of 1.92 °C/W and a maximum lead temperature of 260°C for 10 seconds. The device is Pb-free, AEC-Q101 qualified, and meets UL 94 V-0 flammability standard. Operating and storage junction temperature ranges from -65°C to +150°C.
TRANS PNP 100V 6A D2PAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-MJB42CG-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |