Bipolar (BJT) Transistor NPN 100V 6A 3MHz 2W Surface Mount D²PAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1223623-MJB41CG
Packaging: Tube
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 700μA
Alternative Parts (Cross-Reference): MJB41CT4G;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Family Part Number: MJB41
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 600mA, 6A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 3A, 4V
Maximum Power: 2W
6.0 A, 100 V NPN Bipolar Power Transistor, D2PAK 2 LEAD, 50-TUBE Product overview: MJB41CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJB41CG can be used for catalog matching and distributor lookup.
POWER TRANSISTOR, NPN, 100V, D2-PAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:3MHzRoHS Compliant: Yes
TRANS NPN 100V 6A D2PAK
Bipolar Transistors - BJT 6A 100V 65W NPN
100V 2W 15@3A,4V 6A NPN D2PAK Bipolar Transistors - BJT ROHS
TRANS NPN 100V 6A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJB41CGOS-ND | 1223623-MJB41CG | 276-MJB41CG | 26K4436 | MJB41CG | MJB41CG | MJB41CG | MJB41CG |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJB41CG | 6.0 A 100 V Bipolar Transistor | Power Transistor, Npn, 100V, D2-Pak; Transistor Polarity Onsemi | Single Bipolar Transistors | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | TO-3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||||
| Packing Method | Tube; Tube | Tube; Tube | ||||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Power Gain | 15 dB |