onsemi TRANSISTORS - Transistors (BJT) - Single - MJ4502 MJ4502

Description
Manufacturer: ON Semiconductor Win Source Part Number: 208440-MJ4502 Packaging: Tray Mounting: Through Hole Frequency - Transition: 2MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 800mV @ 750mA, 7.5A Collector Cut-off Current(Max): 1mA (ICBO) Typical Gain (hFE) (Min): 25 @ 7.5A, 2V Maximum Power Dissipation: 200W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Audio
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 208440-MJ4502 Packaging: Tray Mounting: Through Hole Frequency - Transition: 2MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 800mV @ 750mA, 7.5A Collector Cut-off Current(Max): 1mA (ICBO) Typical Gain (hFE) (Min): 25 @ 7.5A, 2V Maximum Power Dissipation: 200W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ4502 - 208440-MJ4502 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ4502
208440-MJ4502
TRANSISTORS - Transistors (BJT) - Single - MJ4502 208440-MJ4502
Manufacturer: ON Semiconductor Win Source Part Number: 208440-MJ4502 Packaging: Tray Mounting: Through Hole Frequency - Transition: 2MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 800mV @ 750mA, 7.5A Collector Cut-off Current(Max): 1mA (ICBO) Typical Gain (hFE) (Min): 25 @ 7.5A, 2V Maximum Power Dissipation: 200W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Audio

Manufacturer: ON Semiconductor
Win Source Part Number: 208440-MJ4502
Packaging: Tray
Mounting: Through Hole
Frequency - Transition: 2MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 800mV @ 750mA, 7.5A
Collector Cut-off Current(Max): 1mA (ICBO)
Typical Gain (hFE) (Min): 25 @ 7.5A, 2V
Maximum Power Dissipation: 200W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 208440-MJ4502
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ4502
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
QUAD/DUAL P-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1117PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP8
View Details
3 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET
View Details