15A 140V NPN BJT Power Transistor TO-204 Product overview: MJ15001G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 140V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 140V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15001G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 140V 15A 2MHz 200W Through Hole TO-204 (TO-3)
Manufacturer: ON Semiconductor
Win Source Part Number: 788843-MJ15001G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 200W
Transistor Type: NPN
Frequency - Transition: 2MHz
Family Name: MJ15001
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 140V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 400mA, 4A
Current - Collector Cutoff (Maximum): 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 4A, 2V
Alternative Parts (Cross-Reference): MJ15001; 2N3773;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
TRANS NPN 140V 15A TO204
Bipolar Transistors - BJT 15A 140V 200W NPN
BIPOLAR TRANSISTOR, NPN, 140V; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJ15001G | MJ15001GOS-ND | 8624960 | 788843-MJ15001G | MJ15001G | MJ15001G | 26K4511 |
| Product Name | 15A 140V Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJ15001G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 140V; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN | NPN | ||
| IC(max) | 15000 milliamps | 0.2500 milliamps | 15000 milliamps | 15000 milliamps | |||
| VCEO | 140 volts | 140 volts | 140 volts | ||||
| VCBO | 140 volts | ||||||
| fT | 2 MHz |