onsemi Optoisolators - Logic Output - MID400V MID400V

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1223476-MID400V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector Operating Supply Voltage: 7V Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: MID400 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Output Current per Channel: 20mA Propagation Delay tpLH / tpHL (Maximum): 1ms, 1ms (Typ) Introduction Date: May 08, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1223476-MID400V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector Operating Supply Voltage: 7V Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: MID400 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Output Current per Channel: 20mA Propagation Delay tpLH / tpHL (Maximum): 1ms, 1ms (Typ) Introduction Date: May 08, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - MID400V - 1223476-MID400V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - MID400V
1223476-MID400V
Optoisolators - Logic Output - MID400V 1223476-MID400V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1223476-MID400V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Output Type: Open Collector Operating Supply Voltage: 7V Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: MID400 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Output Current per Channel: 20mA Propagation Delay tpLH / tpHL (Maximum): 1ms, 1ms (Typ) Introduction Date: May 08, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1223476-MID400V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Open Collector
Operating Supply Voltage: 7V
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.5V (Maximum)
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: MID400
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Output Current per Channel: 20mA
Propagation Delay tpLH / tpHL (Maximum): 1ms, 1ms (Typ)
Introduction Date: May 08, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1223476-MID400V
Product Name Optoisolators - Logic Output - MID400V
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM5403ARWZ - 860607-ADUM5403ARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243810-SI8274AB1-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details