onsemi Optoisolators - Logic Output - MID400SV MID400SV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1223475-MID400SV Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 7V Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Family Name: MID400 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Output Current per Channel: 20mA Propagation Delay tpLH / tpHL (Maximum): 1ms, 1ms (Typ) Alternative Parts (Cross-Reference): MID400S; Introduction Date: May 08, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1223475-MID400SV Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 7V Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Family Name: MID400 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Output Current per Channel: 20mA Propagation Delay tpLH / tpHL (Maximum): 1ms, 1ms (Typ) Alternative Parts (Cross-Reference): MID400S; Introduction Date: May 08, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - MID400SV - 1223475-MID400SV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - MID400SV
1223475-MID400SV
Optoisolators - Logic Output - MID400SV 1223475-MID400SV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1223475-MID400SV Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 7V Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Family Name: MID400 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Output Current per Channel: 20mA Propagation Delay tpLH / tpHL (Maximum): 1ms, 1ms (Typ) Alternative Parts (Cross-Reference): MID400S; Introduction Date: May 08, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1223475-MID400SV
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 7V
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.5V (Maximum)
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Family Name: MID400
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD
Output Current per Channel: 20mA
Propagation Delay tpLH / tpHL (Maximum): 1ms, 1ms (Typ)
Alternative Parts (Cross-Reference): MID400S;
Introduction Date: May 08, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1223475-MID400SV
Product Name Optoisolators - Logic Output - MID400SV
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243610-SI8231BB-B-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details