onsemi Sipm Ic, 35Um, Odcsp-8; Product Range Onsemi MICROFJ-30035-TSV-TR1

Description
SIPM IC, 35UM, ODCSP-8; Product Range:J-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:35µm; No. of Microcells:5676Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:ODCSP; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
SIPM IC, 35UM, ODCSP-8; Product Range:J-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:35µm; No. of Microcells:5676Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:ODCSP; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sipm Ic, 35Um, Odcsp-8; Product Range Onsemi - 82AC2993 - Newark, An Avnet Company
Chicago, IL, United States
Sipm Ic, 35Um, Odcsp-8; Product Range Onsemi
82AC2993
Sipm Ic, 35Um, Odcsp-8; Product Range Onsemi 82AC2993
SIPM IC, 35UM, ODCSP-8; Product Range:J-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:35µm; No. of Microcells:5676Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:ODCSP; No. of Pins:8Pins RoHS Compliant: Yes

SIPM IC, 35UM, ODCSP-8; Product Range:J-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:35µm; No. of Microcells:5676Microcells; Peak Wavelength Typ:420nm; Sensor Case Style:ODCSP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 82AC2993
Product Name Sipm Ic, 35Um, Odcsp-8; Product Range Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - CYONS1001U-LBXC - 867919-CYONS1001U-LBXC - Win Source Electronics
Specs
Sensor Type Light Sensor
Package / Mounting 42-PQFN (8.3x8.3)
Operating Temperature 5 to 45 C (41 to 113 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details