onsemi Sipm Ic, 20Um, Odcsp-8; Product Range Onsemi MICROFJ-30020-TSV-TR1

Description
SIPM IC, 20UM, ODCSP-8; Product Range:J-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:20µm; No. of Microcells:14410Micr ocells; Peak Wavelength Typ:420nm; Sensor Case Style:ODCSP; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
SIPM IC, 20UM, ODCSP-8; Product Range:J-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:20µm; No. of Microcells:14410Micr ocells; Peak Wavelength Typ:420nm; Sensor Case Style:ODCSP; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sipm Ic, 20Um, Odcsp-8; Product Range Onsemi - 82AC2992 - Newark, An Avnet Company
Chicago, IL, United States
Sipm Ic, 20Um, Odcsp-8; Product Range Onsemi
82AC2992
Sipm Ic, 20Um, Odcsp-8; Product Range Onsemi 82AC2992
SIPM IC, 20UM, ODCSP-8; Product Range:J-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:20µm; No. of Microcells:14410Micr ocells; Peak Wavelength Typ:420nm; Sensor Case Style:ODCSP; No. of Pins:8Pins RoHS Compliant: Yes

SIPM IC, 20UM, ODCSP-8; Product Range:J-Series SiPM Sensor; Active Area:3mm x 3mm; Microcell Size:20µm; No. of Microcells:14410Microcells; Peak Wavelength Typ:420nm; Sensor Case Style:ODCSP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 82AC2992
Product Name Sipm Ic, 20Um, Odcsp-8; Product Range Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
Motion Sensor ICs - 2441852P - RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details