onsemi Sensors, Transducers -Optical Sensors -Photodiodes MICROFC-60035-SMT-TR1

Description
Category: Sensors, Transducers -Optical Sensors -Photodiodes Series: C-SERIES SIPM Manufacturer: onsemi Package: Strip Product Status: Active Wavelength: 420nm Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Response Time: 1ns
Request a Quote Datasheet
Description
Category: Sensors, Transducers -Optical Sensors -Photodiodes Series: C-SERIES SIPM Manufacturer: onsemi Package: Strip Product Status: Active Wavelength: 420nm Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Response Time: 1ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers -Optical Sensors -Photodiodes -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Optical Sensors -Photodiodes
Sensors, Transducers -Optical Sensors -Photodiodes
Category: Sensors, Transducers -Optical Sensors -Photodiodes Series: C-SERIES SIPM Manufacturer: onsemi Package: Strip Product Status: Active Wavelength: 420nm Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Response Time: 1ns

Category: Sensors, Transducers -Optical Sensors -Photodiodes
Series: C-SERIES SIPM
Manufacturer: onsemi
Package: Strip
Product Status: Active
Wavelength: 420nm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Response Time: 1ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Name Sensors, Transducers -Optical Sensors -Photodiodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG975C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
Voltage Regulator diode (Zener diode) - 1N4966 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 216 mA
IR 2 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details