onsemi Sipm Ic, 10Um, Cwdfn-4; Product Range Onsemi MICROFC-10010-SMT-TR1

Description
SIPM IC, 10UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:1mm x 1mm; Microcell Size:10µm; No. of Microcells:2880Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
SIPM IC, 10UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:1mm x 1mm; Microcell Size:10µm; No. of Microcells:2880Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sipm Ic, 10Um, Cwdfn-4; Product Range Onsemi - 82AC2978 - Newark, An Avnet Company
Chicago, IL, United States
Sipm Ic, 10Um, Cwdfn-4; Product Range Onsemi
82AC2978
Sipm Ic, 10Um, Cwdfn-4; Product Range Onsemi 82AC2978
SIPM IC, 10UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:1mm x 1mm; Microcell Size:10µm; No. of Microcells:2880Micro cells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

SIPM IC, 10UM, CWDFN-4; Product Range:C-Series SiPM Sensor; Active Area:1mm x 1mm; Microcell Size:10µm; No. of Microcells:2880Microcells; Peak Wavelength Typ:420nm; Sensor Case Style:CWDFN; No. of Pins:4Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 82AC2978
Product Name Sipm Ic, 10Um, Cwdfn-4; Product Range Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P3C - TLE4998P3C - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3901-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details