onsemi P-Channel 750mA 20V MOSFET Transistor MGSF1P02LT1

Description
750mA, 20V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236, CASE 318-08, 3 PIN Product overview: MGSF1P02LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 750mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 750mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MGSF1P02LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
750mA, 20V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236, CASE 318-08, 3 PIN Product overview: MGSF1P02LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 750mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 750mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MGSF1P02LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 750mA 20V MOSFET Transistor
278-MGSF1P02LT1
P-Channel 750mA 20V MOSFET Transistor 278-MGSF1P02LT1
750mA, 20V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236, CASE 318-08, 3 PIN Product overview: MGSF1P02LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 750mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 750mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MGSF1P02LT1 can be used for catalog matching and distributor lookup.

750mA, 20V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236, CASE 318-08, 3 PIN Product overview: MGSF1P02LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 750mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 750mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MGSF1P02LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF1P02LT1 - 058491-MGSF1P02LT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF1P02LT1
058491-MGSF1P02LT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF1P02LT1 058491-MGSF1P02LT1
Manufacturer: ON Semiconductor Win Source Part Number: 058491-MGSF1P02LT1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 750mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Input Capacitance: 130pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 350 mOhm @ 1.5A, 10V

Manufacturer: ON Semiconductor
Win Source Part Number: 058491-MGSF1P02LT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 400mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 750mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Input Capacitance: 130pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 350 mOhm @ 1.5A, 10V

Buy Now Datasheet
Single FETs, MOSFETs - MGSF1P02LT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MGSF1P02LT1OSTR-ND
Single FETs, MOSFETs MGSF1P02LT1OSTR-ND
P-Channel 20V 750mA (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 750mA (Ta) 400mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MGSF1P02LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MGSF1P02LT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MGSF1P02LT1
MOSFET P-CH 20V 750MA SOT23-3

MOSFET P-CH 20V 750MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-MGSF1P02LT1 058491-MGSF1P02LT1 MGSF1P02LT1OSTR-ND MGSF1P02LT1
Product Name P-Channel 750mA 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MGSF1P02LT1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 400 milliwatts 400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity P-Channel; P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products