onsemi FETs - Single - MGSF1N03LT1 MGSF1N03LT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 801546-MGSF1N03LT1 Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-3 (TO-236) Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 100mOhm at 1.2A, 10V Input Capacitance (Ciss) (Maximum) at Vds: 140pF at 5V Current - Continuous Drain (Id) at 25°C: 1.6A Vgs(th) (Maximum) at Id: 2.4V at 250μA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 801546-MGSF1N03LT1 Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-3 (TO-236) Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 100mOhm at 1.2A, 10V Input Capacitance (Ciss) (Maximum) at Vds: 140pF at 5V Current - Continuous Drain (Id) at 25°C: 1.6A Vgs(th) (Maximum) at Id: 2.4V at 250μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - MGSF1N03LT1 - 801546-MGSF1N03LT1 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - MGSF1N03LT1
801546-MGSF1N03LT1
FETs - Single - MGSF1N03LT1 801546-MGSF1N03LT1
Manufacturer: ON Semiconductor Win Source Part Number: 801546-MGSF1N03LT1 Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-3 (TO-236) Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 100mOhm at 1.2A, 10V Input Capacitance (Ciss) (Maximum) at Vds: 140pF at 5V Current - Continuous Drain (Id) at 25°C: 1.6A Vgs(th) (Maximum) at Id: 2.4V at 250μA

Manufacturer: ON Semiconductor
Win Source Part Number: 801546-MGSF1N03LT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3 (TO-236)
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 100mOhm at 1.2A, 10V
Input Capacitance (Ciss) (Maximum) at Vds: 140pF at 5V
Current - Continuous Drain (Id) at 25°C: 1.6A
Vgs(th) (Maximum) at Id: 2.4V at 250μA

Buy Now
Singapore, Singapore
N-Channel 30V 2.1A SOT-23 MOSFET Transistor
278-MGSF1N03LT1
N-Channel 30V 2.1A SOT-23 MOSFET Transistor 278-MGSF1N03LT1
Single N-Channel Small Signal Power MOSFET 30V, 2.1A, 100 mΩ, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MGSF1N03LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 2.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MGSF1N03LT1 can be used for catalog matching and distributor lookup.

Single N-Channel Small Signal Power MOSFET 30V, 2.1A, 100 mΩ, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MGSF1N03LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 2.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MGSF1N03LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - MGSF1N03LT1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MGSF1N03LT1
Single FETs, MOSFETs MGSF1N03LT1
MOSFET N-CH 30V 1.6A SOT-23

MOSFET N-CH 30V 1.6A SOT-23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MGSF1N03LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MGSF1N03LT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MGSF1N03LT1
MOSFET N-CH 30V 1.6A SOT-23

MOSFET N-CH 30V 1.6A SOT-23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 801546-MGSF1N03LT1 278-MGSF1N03LT1 MGSF1N03LT1 MGSF1N03LT1
Product Name FETs - Single - MGSF1N03LT1 N-Channel 30V 2.1A SOT-23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Cut Tape (CT) Cut Tape (CT)
PD 420 milliwatts
Unlock Full Specs
to access all available technical data