onsemi N-Channel 19A 380V 221A IGBT Transistor MGP19N35CL

Description
19A, 380V, N-CHANNEL IGBT, TO-220AB, CASE 221A-09, 3 PIN Product overview: MGP19N35CL from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 380V, 221A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 19A, 380V, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-MGP19N35CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
19A, 380V, N-CHANNEL IGBT, TO-220AB, CASE 221A-09, 3 PIN Product overview: MGP19N35CL from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 380V, 221A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 19A, 380V, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-MGP19N35CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 19A 380V 221A IGBT Transistor
279-MGP19N35CL
N-Channel 19A 380V 221A IGBT Transistor 279-MGP19N35CL
19A, 380V, N-CHANNEL IGBT, TO-220AB, CASE 221A-09, 3 PIN Product overview: MGP19N35CL from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 380V, 221A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 19A, 380V, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-MGP19N35CL can be used for catalog matching and distributor lookup.

19A, 380V, N-CHANNEL IGBT, TO-220AB, CASE 221A-09, 3 PIN Product overview: MGP19N35CL from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 380V, 221A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 19A, 380V, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-MGP19N35CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - MGP19N35CL - 1221923-MGP19N35CL - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - MGP19N35CL
1221923-MGP19N35CL
IGBTs - Single - MGP19N35CL 1221923-MGP19N35CL
Manufacturer: ON Semiconductor Win Source Part Number: 1221923-MGP19N35CL Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1221923-MGP19N35CL
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - MGP19N35CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
MGP19N35CL
Discrete Semiconductor Products - Transistors - IGBTs MGP19N35CL
IGBT, 19A, 380V, N-CHANNEL

IGBT, 19A, 380V, N-CHANNEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-MGP19N35CL 1221923-MGP19N35CL MGP19N35CL
Product Name N-Channel 19A 380V 221A IGBT Transistor IGBTs - Single - MGP19N35CL Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3
Unlock Full Specs
to access all available technical data