onsemi Single IGBTs MGB15N40CLT4

Description
IGBT 440V 15A 150W Surface Mount D²PAK
Request a Quote Datasheet
Description
IGBT 440V 15A 150W Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - MGB15N40CLT4-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
MGB15N40CLT4-ND
Single IGBTs MGB15N40CLT4-ND
IGBT 440V 15A 150W Surface Mount D²PAK

IGBT 440V 15A 150W Surface Mount D²PAK

Buy Now Datasheet
IGBTs - Single - MGB15N40CLT4 - 1075854-MGB15N40CLT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - MGB15N40CLT4
1075854-MGB15N40CLT4
IGBTs - Single - MGB15N40CLT4 1075854-MGB15N40CLT4
Manufacturer: ON Semiconductor Win Source Part Number: 1075854-MGB15N40CLT4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 440V Maximum Power Dissipation: 150W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2.9V @ 4V, 25A Turn-on and Turn-off delay time: -/4μs Testing Conditions: 300V, 6.5A, 1 kOhm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: ON Semiconductor
Win Source Part Number: 1075854-MGB15N40CLT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 440V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2.9V @ 4V, 25A
Turn-on and Turn-off delay time: -/4μs
Testing Conditions: 300V, 6.5A, 1 kOhm
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
N-Channel 410 V 15 A IGBT Transistor
279-MGB15N40CLT4
N-Channel 410 V 15 A IGBT Transistor 279-MGB15N40CLT4
410 V, 15 A N-Channel Ignition IGBT, D2PAK 2 LEAD, 800-REEL Product overview: MGB15N40CLT4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 410 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 410 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-MGB15N40CLT4 can be used for catalog matching and distributor lookup.

410 V, 15 A N-Channel Ignition IGBT, D2PAK 2 LEAD, 800-REEL Product overview: MGB15N40CLT4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 410 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 410 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-MGB15N40CLT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - MGB15N40CLT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
MGB15N40CLT4
Discrete Semiconductor Products - Transistors - IGBTs MGB15N40CLT4
IGBT 440V 15A 150W D2PAK

IGBT 440V 15A 150W D2PAK

Supplier's Site
Single Igbt, 420V, 15A, Full Reel; Continuous Collector Current Onsemi - 20C1139 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 420V, 15A, Full Reel; Continuous Collector Current Onsemi
20C1139
Single Igbt, 420V, 15A, Full Reel; Continuous Collector Current Onsemi 20C1139
SINGLE IGBT, 420V, 15A, FULL REEL; Continuous Collector Current:15A; Collector Emitter Saturation Voltage:1.95V; Power Dissipation:150W; Collector Emitter Voltage Max:420V; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 420V, 15A, FULL REEL; Continuous Collector Current:15A; Collector Emitter Saturation Voltage:1.95V; Power Dissipation:150W; Collector Emitter Voltage Max:420V; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number MGB15N40CLT4-ND 1075854-MGB15N40CLT4 279-MGB15N40CLT4 MGB15N40CLT4 20C1139
Product Name Single IGBTs IGBTs - Single - MGB15N40CLT4 N-Channel 410 V 15 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Single Igbt, 420V, 15A, Full Reel; Continuous Collector Current Onsemi
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data