Power Switch/Driver 1:1 Bipolar 500mA SOT-23-3 (TO-236)
Gate Drivers 6.6V Inductive Load Driver
IC PWR DRVR BIPOLAR 1:1 SOT23-3
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MDC3105LT1G | MDC3105LT1G | MDC3105LT1G |
| Product Name | Power Distribution Switches, Load Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | ||
| Number of Outputs | 1; 1 | ||
| Output Configuration | Inverting | ||
| Output Current | 0.5000 amps |