onsemi Relay/inductive Driver 400Ma Sot-23-3; Supply Voltage Min Onsemi MDC3105LT1G

Description
RELAY/INDUCTIVE DRIVER 400mA SOT-23-3; Supply Voltage Min:-; Supply Voltage Max:6V; No. of Outputs:1Outputs; Output Voltage:6V; Output Current:400mA; Driver Case Style:SOT-23; Product Range:-; MSL:MSL 1 - Unlimited; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Description
RELAY/INDUCTIVE DRIVER 400mA SOT-23-3; Supply Voltage Min:-; Supply Voltage Max:6V; No. of Outputs:1Outputs; Output Voltage:6V; Output Current:400mA; Driver Case Style:SOT-23; Product Range:-; MSL:MSL 1 - Unlimited; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/inductive Driver 400Ma Sot-23-3; Supply Voltage Min Onsemi - 45J1474 - Newark, An Avnet Company
Chicago, IL, United States
Relay/inductive Driver 400Ma Sot-23-3; Supply Voltage Min Onsemi
45J1474
Relay/inductive Driver 400Ma Sot-23-3; Supply Voltage Min Onsemi 45J1474
RELAY/INDUCTIVE DRIVER 400mA SOT-23-3; Supply Voltage Min:-; Supply Voltage Max:6V; No. of Outputs:1Outputs; Output Voltage:6V; Output Current:400mA; Driver Case Style:SOT-23; Product Range:-; MSL:MSL 1 - Unlimited; No. of Pins:3PinsRoHS Compliant: Yes

RELAY/INDUCTIVE DRIVER 400mA SOT-23-3; Supply Voltage Min:-; Supply Voltage Max:6V; No. of Outputs:1Outputs; Output Voltage:6V; Output Current:400mA; Driver Case Style:SOT-23; Product Range:-; MSL:MSL 1 - Unlimited; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Inductive Load Driver, Sot-23-3; Supply Voltage Min Onsemi - 81Y6773 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Load Driver, Sot-23-3; Supply Voltage Min Onsemi
81Y6773
Inductive Load Driver, Sot-23-3; Supply Voltage Min Onsemi 81Y6773
INDUCTIVE LOAD DRIVER, SOT-23-3; Supply Voltage Min:-; Supply Voltage Max:6V; No. of Outputs:1Outputs; Output Voltage:6V; Output Current:400mA; Driver Case Style:SOT-23; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 1 - RoHS Compliant: Yes

INDUCTIVE LOAD DRIVER, SOT-23-3; Supply Voltage Min:-; Supply Voltage Max:6V; No. of Outputs:1Outputs; Output Voltage:6V; Output Current:400mA; Driver Case Style:SOT-23; Product Range:-; Phthalates Compliant:Yes; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/inductive Driver 400Ma Sot-23-3, Full Reel; Supply Voltage Min Onsemi - 29X6087 - Newark, An Avnet Company
Chicago, IL, United States
Relay/inductive Driver 400Ma Sot-23-3, Full Reel; Supply Voltage Min Onsemi
29X6087
Relay/inductive Driver 400Ma Sot-23-3, Full Reel; Supply Voltage Min Onsemi 29X6087
RELAY/INDUCTIVE DRIVER 400mA SOT-23-3, FULL REEL; Supply Voltage Min:-; Supply Voltage Max:6V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:400mA; Driver Case Style:SOT-23; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

RELAY/INDUCTIVE DRIVER 400mA SOT-23-3, FULL REEL; Supply Voltage Min:-; Supply Voltage Max:6V; No. of Outputs:1Outputs; Output Voltage:-; Output Current:400mA; Driver Case Style:SOT-23; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 45J1474 81Y6773
Product Name Relay/inductive Driver 400Ma Sot-23-3; Supply Voltage Min Onsemi Inductive Load Driver, Sot-23-3; Supply Voltage Min Onsemi
Supply Voltage Other; 6V Other; 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details