onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105DMT1G MDC3105DMT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 058433-MDC3105DMT1G Packaging: Reel - TR Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 6V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 058433-MDC3105DMT1G Packaging: Reel - TR Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 6V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MDC3105DMT1G is an integrated relay and inductive load driver designed to replace multiple discrete components with a single surface-mount device in a compact SC-74 package. It is optimized for switching 3 to 6 Vdc inductive loads, including relays, solenoids, and small DC motors, without requiring an external free-wheeling diode due to its internal Zener clamp. The device can drive relay coils rated up to 2.5 W at 5.0 V and features low input drive current, ensuring efficient operation with minimal off-state leakage. This part is suitable for various applications, including telecommunications, consumer electronics, industrial systems, and automotive uses. It operates over a temperature range of -40°C to 85°C and is ESD resistant according to the Class 1C Human Body Model. The MDC3105DMT1G is Pb-free and halide-free, making it compliant with environmental regulations. Its low saturation voltage allows for the use of higher resistance relay coils, contributing to reduced system current drain.

Datasheet Summary
Powered by GS/AI

The MDC3105DMT1G is an integrated relay and inductive load driver designed to replace multiple discrete components with a single surface-mount device in a compact SC-74 package. It is optimized for switching 3 to 6 Vdc inductive loads, including relays, solenoids, and small DC motors, without requiring an external free-wheeling diode due to its internal Zener clamp. The device can drive relay coils rated up to 2.5 W at 5.0 V and features low input drive current, ensuring efficient operation with minimal off-state leakage. This part is suitable for various applications, including telecommunications, consumer electronics, industrial systems, and automotive uses. It operates over a temperature range of -40°C to 85°C and is ESD resistant according to the Class 1C Human Body Model. The MDC3105DMT1G is Pb-free and halide-free, making it compliant with environmental regulations. Its low saturation voltage allows for the use of higher resistance relay coils, contributing to reduced system current drain.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105DMT1G
MDC3105DMT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105DMT1G MDC3105DMT1G
Manufacturer: ON Semiconductor Win Source Part Number: 058433-MDC3105DMT1G Packaging: Reel - TR Output Type: Bipolar Switch Type: Relay, Solenoid Driver Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 6V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-74 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 058433-MDC3105DMT1G
Packaging: Reel - TR
Output Type: Bipolar
Switch Type: Relay, Solenoid Driver
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 6V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-74
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MDC3105DMT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MDC3105DMT1G
PMIC - Power Distribution Switches, Load Drivers MDC3105DMT1G
IC PWR DRIVER BIPOLAR 1:1 SC74

IC PWR DRIVER BIPOLAR 1:1 SC74

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MDC3105DMT1G MDC3105DMT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MDC3105DMT1G PMIC - Power Distribution Switches, Load Drivers
Voltage 6V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details