The MCT2SVM is a phototransistor optocoupler in a surface mount package with IEC60747-5-2 certification. It features a gallium arsenide infrared LED coupled to a silicon phototransistor in a 6-pin configuration, with an input-output isolation voltage of 7500 Vac(pk) and isolation resistance of 10ⁱⁱ Ω. The device supports operating temperatures from -40°C to +100°C and complies with UL 94 V-0 and AEC-Q200 standards. The collector-emitter voltage rating is 30 V, with a maximum collector current of 50 mA and power dissipation of 150 mW. The current transfer ratio ranges from 45% to 90% at 10 mA forward current and 10 V collector-emitter voltage.
OPTOISO 7.5KV TRANS W/BASE 6SMD Product overview: MCT2SVM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MCT2SVM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MCT2SVM |
| Product Name | 7.5KV Bipolar Transistor |
| Package Type | Tube/Rail |