Manufacturer: ON Semiconductor
Win Source Part Number: 083959-MCR716T4G
Category: Discrete Semiconductor Products
Family: SCRs - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 110°C
Package: TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package: DPAK-3
Standard Package: 1
Catalog: Sensitive Gate SCRs
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 75µA
Voltage - On State (Vtm) (Max): 2.2V
Current - On State (It (AV)) (Max): 2.6A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 10µA
SCR Type: Sensitive Gate
Current - Non Rep. Surge 50 60Hz (Itsm): 25A @ 60Hz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 083959-MCR716T4G |
| Product Name | Discrete Semiconductor Products |