onsemi SOIC Clock and Timing IC MCK12140DR

Description
IC DETECTOR PHASE FREQ 8-SOIC Product overview: MCK12140DR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MCK12140DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DETECTOR PHASE FREQ 8-SOIC Product overview: MCK12140DR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MCK12140DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Clock and Timing IC - 728-MCK12140DR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-MCK12140DR
SOIC Clock and Timing IC 728-MCK12140DR
IC DETECTOR PHASE FREQ 8-SOIC Product overview: MCK12140DR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MCK12140DR can be used for catalog matching and distributor lookup.

IC DETECTOR PHASE FREQ 8-SOIC Product overview: MCK12140DR from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MCK12140DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MCK12140DR - 044620-MCK12140DR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MCK12140DR
044620-MCK12140DR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MCK12140DR 044620-MCK12140DR
Manufacturer: ON Semiconductor Win Source Part Number: 044620-MCK12140DR Packaging: Reel - TR Type: Phase Frequency Detector Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL Output: ECL PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Maximum Input Frequency: 800MHz Differential - Input and Output: No/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 044620-MCK12140DR
Packaging: Reel - TR
Type: Phase Frequency Detector
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: No/Yes

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MCK12140DR 044620-MCK12140DR
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MCK12140DR
Bus Interface ECL ECL; ECL
Package Type Reel - TR Surface Mount; 8-SOIC
Frequency 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data