onsemi FET, MOSFET Arrays MCH6664-TL-W

Description
Mosfet Array 2 P-Channel (Dual) 30V 1.5A 800mW Surface Mount SC-88FL/MCPH6
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 1.5A 800mW Surface Mount SC-88FL/MCPH6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - MCH6664-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
MCH6664-TL-WOSTR-ND
FET, MOSFET Arrays MCH6664-TL-WOSTR-ND
Mosfet Array 2 P-Channel (Dual) 30V 1.5A 800mW Surface Mount SC-88FL/MCPH6

Mosfet Array 2 P-Channel (Dual) 30V 1.5A 800mW Surface Mount SC-88FL/MCPH6

Buy Now Datasheet
FETs - Arrays - MCH6664-TL-W - 803272-MCH6664-TL-W - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - MCH6664-TL-W
803272-MCH6664-TL-W
FETs - Arrays - MCH6664-TL-W 803272-MCH6664-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 803272-MCH6664-TL-W Packaging: Reel Mounting Style: SMD FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 800mW Supplier Device Package: SC-88FL/MCPH6 Temperature Range - Operating: 150°C Manufacturer Package: 6-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 325mOhm at 800mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 2.2nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 82pF at 10V Current - Continuous Drain (Id) at 25°C: 1.5A Vgs(th) (Maximum) at Id: 2.6V at 1mA

Manufacturer: ON Semiconductor
Win Source Part Number: 803272-MCH6664-TL-W
Packaging: Reel
Mounting Style: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Power - Max: 800mW
Supplier Device Package: SC-88FL/MCPH6
Temperature Range - Operating: 150°C
Manufacturer Package: 6-SMD, Flat Leads
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 325mOhm at 800mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 2.2nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 82pF at 10V
Current - Continuous Drain (Id) at 25°C: 1.5A
Vgs(th) (Maximum) at Id: 2.6V at 1mA

Buy Now
Singapore, Singapore
P-Channel Dual -30V -1.5A MOSFET Transistor
289-MCH6664-TL-W
P-Channel Dual -30V -1.5A MOSFET Transistor 289-MCH6664-TL-W
Dual P-Channel Power MOSFET, -30V, -1.5A, 325mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6664-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -30V, -1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, -1.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCH6664-TL-W can be used for catalog matching and distributor lookup.

Dual P-Channel Power MOSFET, -30V, -1.5A, 325mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6664-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -30V, -1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, -1.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCH6664-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6664-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6664-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6664-TL-W
MOSFET 2P-CH 30V 1.5A SC88FL

MOSFET 2P-CH 30V 1.5A SC88FL

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH 1.5A 30V SOT-363

MOSFET PCH 1.5A 30V SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - MCH6664-TL-W - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
MCH6664-TL-W
FET, MOSFET Arrays MCH6664-TL-W
MOSFET 2P-CH 30V 1.5A SOT363

MOSFET 2P-CH 30V 1.5A SOT363

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCH6664-TL-WOSTR-ND 803272-MCH6664-TL-W 289-MCH6664-TL-W MCH6664-TL-W MCH6664-TL-W MCH6664-TL-W
Product Name FET, MOSFET Arrays FETs - Arrays - MCH6664-TL-W P-Channel Dual -30V -1.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
QG 2.2 nC
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data