onsemi FET, MOSFET Arrays MCH6663-TL-W

Description
Mosfet Array N and P-Channel 30V 1.8A, 1.5A 800mW Surface Mount SC-88FL/MCPH6
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 1.8A, 1.5A 800mW Surface Mount SC-88FL/MCPH6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - MCH6663-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
MCH6663-TL-WOSTR-ND
FET, MOSFET Arrays MCH6663-TL-WOSTR-ND
Mosfet Array N and P-Channel 30V 1.8A, 1.5A 800mW Surface Mount SC-88FL/MCPH6

Mosfet Array N and P-Channel 30V 1.8A, 1.5A 800mW Surface Mount SC-88FL/MCPH6

Buy Now Datasheet
FETs - Arrays - MCH6663-TL-W - 805310-MCH6663-TL-W - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - MCH6663-TL-W
805310-MCH6663-TL-W
FETs - Arrays - MCH6663-TL-W 805310-MCH6663-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 805310-MCH6663-TL-W Packaging: Reel Mounting Style: SMD FET Type: N and P-Channel FET Feature: Logic Level Gate, 4V Drive Drain to Source Voltage (Vdss): 30V Power - Max: 800mW Supplier Device Package: SC-88FL/MCPH6 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-SMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 188mOhm at 900mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 2nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 88pF at 10V Current - Continuous Drain (Id) at 25°C: 1.8A, 1.5A Vgs(th) (Maximum) at Id: 2.6V at 1mA

Manufacturer: ON Semiconductor
Win Source Part Number: 805310-MCH6663-TL-W
Packaging: Reel
Mounting Style: SMD
FET Type: N and P-Channel
FET Feature: Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss): 30V
Power - Max: 800mW
Supplier Device Package: SC-88FL/MCPH6
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-SMD, Flat Leads
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 188mOhm at 900mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 2nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 88pF at 10V
Current - Continuous Drain (Id) at 25°C: 1.8A, 1.5A
Vgs(th) (Maximum) at Id: 2.6V at 1mA

Buy Now
Singapore, Singapore
Dual 30V MOSFET Transistor
289-MCH6663-TL-W
Dual 30V MOSFET Transistor 289-MCH6663-TL-W
Complementary Dual Power MOSFET 30V, 3000-REEL Product overview: MCH6663-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCH6663-TL-W can be used for catalog matching and distributor lookup.

Complementary Dual Power MOSFET 30V, 3000-REEL Product overview: MCH6663-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCH6663-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PCH+NCH 4V DRIVE SER

MOSFET PCH+NCH 4V DRIVE SER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6663-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6663-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6663-TL-W
MOSFET N/P-CH 30V 1.8A SC88FL

MOSFET N/P-CH 30V 1.8A SC88FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MCH6663-TL-WOSTR-ND 805310-MCH6663-TL-W 289-MCH6663-TL-W MCH6663-TL-W MCH6663-TL-W
Product Name FET, MOSFET Arrays FETs - Arrays - MCH6663-TL-W Dual 30V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 SOT3
Unlock Full Specs
to access all available technical data