Dual N-Channel Power MOSFET, 30V, 1.8A, 188mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6661-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 1.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCH6661-TL-W can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 802710-MCH6661-TL-W
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss): 30V
Power - Max: 800mW
Supplier Device Package: SC-88FL/MCPH6
Temperature Range - Operating: 150°C
Manufacturer Package: 6-SMD, Flat Leads
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 188mOhm at 900mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 2nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 88pF at 10V
Current - Continuous Drain (Id) at 25°C: 1.8A
Vgs(th) (Maximum) at Id: 2.6V at 1mA
Mosfet Array 2 N-Channel (Dual) 30V 1.8A 800mW Surface Mount SC-88FL/MCPH6
MOSFET 2N-CH 30V 1.8A SOT363
MOSFET 2N-CH 30V 1.8A SC88FL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-MCH6661-TL-W | 802710-MCH6661-TL-W | MCH6661-TL-WOSTR-ND | MCH6661-TL-W | MCH6661-TL-W | MCH6661-TL-W |
| Product Name | N-Channel Dual 30V 1.8A MOSFET Transistor | FETs - Arrays - MCH6661-TL-W | FET, MOSFET Arrays | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| QG | 2 nC | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 |