N-Channel Power MOSFET, 50V, 0.25A, 7.8 Ohm, Dual MCPH6, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6604-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 50V, 0.25A, 7.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 50V, 0.25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-MCH6604-TL-E can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 50V 250mA 800mW Surface Mount 6-MCPH
Manufacturer: ON Semiconductor
Win Source Part Number: 1220725-MCH6604-TL-E
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: 6-SMD, Flat Leads
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 250mA
Power - Max: 800mW
Family Name: MCH6604
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 6-MCPH
Drain Source Voltage: 50V
Gate Charge (Qg) (Maximum) @ Vgs: 1.57nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6.6pF @ 10V
Rds On (Maximum) @ Id, Vgs: 7.8 Ohm @ 50mA, 4V
Alternative Parts (Cross-Reference): 2N7002DW;
Introduction Date: June 30, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 50V 0.25A 6MCPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 289-MCH6604-TL-E | MCH6604-TL-E-ND | 1220725-MCH6604-TL-E | MCH6604-TL-E |
| Product Name | N-Channel Dual 50V 0.25A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6604-TL-E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| PD | 800 milliwatts | |||
| TJ | -55 C (-67 F) | 150 C (302 F) |