onsemi 20V 8A MOSFET Transistor MCH6448-TL-H

Description
N-CH MOSFET 20V 8A 6-Pin SMT Power Transistor Product overview: MCH6448-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6448-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 20V 8A 6-Pin SMT Power Transistor Product overview: MCH6448-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6448-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 8A MOSFET Transistor
278-MCH6448-TL-H
20V 8A MOSFET Transistor 278-MCH6448-TL-H
N-CH MOSFET 20V 8A 6-Pin SMT Power Transistor Product overview: MCH6448-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6448-TL-H can be used for catalog matching and distributor lookup.

N-CH MOSFET 20V 8A 6-Pin SMT Power Transistor Product overview: MCH6448-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6448-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6448-TL-H - 041547-MCH6448-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6448-TL-H
041547-MCH6448-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6448-TL-H 041547-MCH6448-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 041547-MCH6448-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Temperature Range - Operating: 150°C (TJ) Case / Package: 6-MCPH Dimension: 6-TSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Ta) Max Gate Charge: 11.2nC @ 4.5V Max Input Capacitance: 705pF @ 10V Maximum Gate-Source Voltage: ±9V Maximum Rds On at Id,Vgs: 22 mOhm @ 4A, 4.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 041547-MCH6448-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-MCPH
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A (Ta)
Max Gate Charge: 11.2nC @ 4.5V
Max Input Capacitance: 705pF @ 10V
Maximum Gate-Source Voltage: ±9V
Maximum Rds On at Id,Vgs: 22 mOhm @ 4A, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - MCH6448-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH6448-TL-HOSTR-ND
Single FETs, MOSFETs MCH6448-TL-HOSTR-ND
N-Channel 20V 8A (Ta) 1.5W (Ta) Surface Mount 6-MCPH

N-Channel 20V 8A (Ta) 1.5W (Ta) Surface Mount 6-MCPH

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 1.2V DRIVE SERIES

MOSFET NCH 1.2V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6448-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6448-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6448-TL-H
MOSFET N-CH 20V 8A 6MCPH

MOSFET N-CH 20V 8A 6MCPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-MCH6448-TL-H 041547-MCH6448-TL-H MCH6448-TL-HOSTR-ND MCH6448-TL-H MCH6448-TL-H
Product Name 20V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6448-TL-H Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF4905-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
7 suppliers