Single N-Channel Power MOSFET, 60V, 4A, 78mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6445-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6445-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 830537-MCH6445-TL-E
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 4A MCPH6
MOSFET N-CH 60V 4A MCPH6
MOSFET N-CH 60V 4A MCPH6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MCH6445-TL-E | 830537-MCH6445-TL-E | MCH6445-TL-E-ND | MCH6445-TL-E | MCH6445-TL-E |
| Product Name | N-Channel 60V 4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6445-TL-E | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 1500 milliwatts | ||||
| TJ | -55 C (-67 F) | ||||
| Package Type | SOT3 | 6-SMD, Flat Leads | 6-SMD, Flat Leads | 6-SMD, Flat Leads |