onsemi Single FETs, MOSFETs MCH6437-TL-W

Description
N-Channel 20V 7A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6
Request a Quote Datasheet
Description
N-Channel 20V 7A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCH6437-TL-W-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH6437-TL-W-ND
Single FETs, MOSFETs MCH6437-TL-W-ND
N-Channel 20V 7A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6

N-Channel 20V 7A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 7A MOSFET Transistor
278-MCH6437-TL-W
N-Channel 20V 7A MOSFET Transistor 278-MCH6437-TL-W
Single N-Channel Power MOSFET 20V, 7A, 24mΩ, 3000-REEL Product overview: MCH6437-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6437-TL-W can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 20V, 7A, 24mΩ, 3000-REEL Product overview: MCH6437-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6437-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6437-TL-W - 977855-MCH6437-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6437-TL-W
977855-MCH6437-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6437-TL-W 977855-MCH6437-TL-W
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977855-MCH6437-TL-W Packaging: Tape & Reel (TR) Termination: SMD/SMT Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Input Capacitance: 660 pF Number of Pins: 6 Rise Time: 53 ns Fall Time: 65 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 1.5 W Turn-On Delay Time: 9.7 ns Continuous Drain Current (ID): 7 A Turn-Off Delay Time: 72 ns Gate to Source Voltage (Vgs): 12 V Rds On Max: 24 mΩ

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977855-MCH6437-TL-W
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Input Capacitance: 660 pF
Number of Pins: 6
Rise Time: 53 ns
Fall Time: 65 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.5 W
Turn-On Delay Time: 9.7 ns
Continuous Drain Current (ID): 7 A
Turn-Off Delay Time: 72 ns
Gate to Source Voltage (Vgs): 12 V
Rds On Max: 24 mΩ

Buy Now
Sheung Wan, Hong Kong
MOSFET NCH 1.8V DRIVE SERIE

MOSFET NCH 1.8V DRIVE SERIE

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6437-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6437-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6437-TL-W
MOSFET N-CH 20V 7A SC88FL/MCPH6

MOSFET N-CH 20V 7A SC88FL/MCPH6

Supplier's Site
Single FETs, MOSFETs - MCH6437-TL-W - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MCH6437-TL-W
Single FETs, MOSFETs MCH6437-TL-W
MOSFET N-CH 20V 7A SC88FL/MCPH6

MOSFET N-CH 20V 7A SC88FL/MCPH6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCH6437-TL-W-ND 278-MCH6437-TL-W 977855-MCH6437-TL-W MCH6437-TL-W MCH6437-TL-W MCH6437-TL-W
Product Name Single FETs, MOSFETs N-Channel 20V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6437-TL-W MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 660 pF @ 10 V 6-TSSOP, SC-88, SOT-363
PD 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data