N-Channel 20V 5.5A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6
Manufacturer: ON Semiconductor
Win Source Part Number: 1074569-MCH6421-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-88FL/ MCPH6
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.5A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Gate Charge: 5.1nC @ 4.5V
Max Input Capacitance: 410pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 38 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor
MOSFET N-CH 20V 5.5A MCPH6
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | MCH6421-TL-WOSTR-ND | 1074569-MCH6421-TL-W | MCH6421-TL-W | MCH6421-TL-W |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6421-TL-W | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; SC-88FL/ MCPH6 | FL6 | 6-TSSOP, SC-88, SOT-363 |
| V(BR)DSS | 20 volts |