onsemi Single FETs, MOSFETs MCH6421-TL-E

Description
N-Channel 20V 5.5A (Ta) 1.5W (Ta) Surface Mount 6-MCPH
Request a Quote Datasheet
Description
N-Channel 20V 5.5A (Ta) 1.5W (Ta) Surface Mount 6-MCPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCH6421-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH6421-TL-EOSTR-ND
Single FETs, MOSFETs MCH6421-TL-EOSTR-ND
N-Channel 20V 5.5A (Ta) 1.5W (Ta) Surface Mount 6-MCPH

N-Channel 20V 5.5A (Ta) 1.5W (Ta) Surface Mount 6-MCPH

Buy Now Datasheet
FETs - Single - MCH6421-TL-E - 803947-MCH6421-TL-E - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - MCH6421-TL-E
803947-MCH6421-TL-E
FETs - Single - MCH6421-TL-E 803947-MCH6421-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 803947-MCH6421-TL-E Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: 6-MCPH Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: 150°C Manufacturer Package: 6-SMD, Flat Leads Power Dissipation (Maximum): 1.5W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 38mOhm at 2A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 5.1nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 410pF at 10V Current - Continuous Drain (Id) at 25°C: 5.5A Vgs(th) (Maximum) at Id: 1.3V at 1mA Maximum Vgs: ±12V

Manufacturer: ON Semiconductor
Win Source Part Number: 803947-MCH6421-TL-E
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: 6-MCPH
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: 150°C
Manufacturer Package: 6-SMD, Flat Leads
Power Dissipation (Maximum): 1.5W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 38mOhm at 2A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 5.1nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 410pF at 10V
Current - Continuous Drain (Id) at 25°C: 5.5A
Vgs(th) (Maximum) at Id: 1.3V at 1mA
Maximum Vgs: ±12V

Buy Now
Singapore, Singapore
N-Channel 20V 5.5A MOSFET Transistor
278-MCH6421-TL-E
N-Channel 20V 5.5A MOSFET Transistor 278-MCH6421-TL-E
Single N-Channel Power MOSFET, 20V, 5.5A, 38mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6421-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6421-TL-E can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET, 20V, 5.5A, 38mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6421-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6421-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6421-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6421-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6421-TL-E
MOSFET N-CH 20V 5.5A 6MCPH

MOSFET N-CH 20V 5.5A 6MCPH

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 1.8V DRIVE SERIES

MOSFET NCH 1.8V DRIVE SERIES

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCH6421-TL-EOSTR-ND 803947-MCH6421-TL-E 278-MCH6421-TL-E MCH6421-TL-E MCH6421-TL-E
Product Name Single FETs, MOSFETs FETs - Single - MCH6421-TL-E N-Channel 20V 5.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type 6-SMD, Flat Leads SOT3 6-SMD, Flat Leads
QG 5.1 nC
Unlock Full Specs
to access all available technical data