onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6408-TL-E MCH6408-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 058234-MCH6408-TL-E Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 058234-MCH6408-TL-E Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6408-TL-E - 058234-MCH6408-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6408-TL-E
058234-MCH6408-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6408-TL-E 058234-MCH6408-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 058234-MCH6408-TL-E Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 058234-MCH6408-TL-E
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
2.5V MOSFET Transistor
278-MCH6408-TL-E
2.5V MOSFET Transistor 278-MCH6408-TL-E
NCH 2.5V DRIVE SERIES Product overview: MCH6408-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6408-TL-E can be used for catalog matching and distributor lookup.

NCH 2.5V DRIVE SERIES Product overview: MCH6408-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6408-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6408-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6408-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6408-TL-E
NCH 2.5V DRIVE SERIES

NCH 2.5V DRIVE SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 058234-MCH6408-TL-E 278-MCH6408-TL-E MCH6408-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6408-TL-E 2.5V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers