Single P-Channel Power MOSFET -12V, -6.0A, 35 mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6353-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -6.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -6.0A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6353-TL-W can be used for catalog matching and distributor lookup.
P-Channel 12V 6A (Ta) 1.4W (Ta) Surface Mount 6-MCPH
P-Channel 12V 6A (Ta) 1.4W (Ta) Surface Mount 6-MCPH
P-Channel 12V 6A (Ta) 1.4W (Ta) Surface Mount 6-MCPH
Manufacturer: ON Semiconductor
Win Source Part Number: 807719-MCH6353-TL-W
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12V
Supplier Device Package: 6-MCPH
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Temperature Range - Operating: 150°C
Manufacturer Package: 6-SMD, Flat Leads
Power Dissipation (Maximum): 1.4W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 35mOhm at 3A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 12nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1250pF at 6V
Current - Continuous Drain (Id) at 25°C: 6A
Maximum Vgs: ±10V
MOSFET Pwr MOSFET 12V 6A 35mOhm SGL P-CH
MOSFET P-CH 12V 6A 6MCPH
MOSFET P-CH 12V 6A 6MCPH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MCH6353-TL-W | MCH6353-TL-WOSDKR-ND | 807719-MCH6353-TL-W | MCH6353-TL-W | MCH6353-TL-W | MCH6353-TL-W |
| Product Name | P-Channel -12V -6.0A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - MCH6353-TL-W | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | 6-SMD, Flat Leads | SOT3 | 1.5V, 4.5V | 6-SMD, Flat Leads | ||
| QG | 12 nC | |||||
| PD | 1400 milliwatts | 1400 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) |