Manufacturer: ON Semiconductor
Win Source Part Number: 208175-MCH6341-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Case / Package: 6-MCPH
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A (Ta)
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 430pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 59 mOhm @ 3A, 10V
P-Channel 30V 5A (Ta) 1.5W (Ta) Surface Mount 6-MCPH
Single P-Channel Power MOSFET, -30V, -5A, 59mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6341-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6341-TL-E can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 5A 6MCPH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 208175-MCH6341-TL-E | MCH6341-TL-E-ND | 278-MCH6341-TL-E | MCH6341-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6341-TL-E | Single FETs, MOSFETs | P-Channel -30V -5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 30 volts | |||
| PD | 1500 milliwatts | 1500 milliwatts |