Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078058-MCH6337-TL-W
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Input Capacitance: 670 pF
Number of Pins: 6
Rise Time: 45 ns
Fall Time: 63 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): NTHS5441T1G; MCH6421-TL-W; NTHS5404T1G; SI5513CDC-T1-GE3; SI5935CDC-T1-GE3MCH6
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8541290080, 8541290080
Max Power Dissipation: 1.5 W
Turn-On Delay Time: 8.4 ns
Continuous Drain Current (ID): 4.5 A
Turn-Off Delay Time: 69 ns
Gate to Source Voltage (Vgs): 10 V
Rds On Max: 49 mΩ
MCH6337 - P-Channel Power MOSFET, -20V, -4.5A, 49mOhm, Single MCPH6
MOSFET P-CH 20V 4.5A 6MCPH
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1078058-MCH6337-TL-W | MCH6337-TL-W | MCH6337-TL-W | MCH6337-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6337-TL-W | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 1500 milliwatts |