onsemi Single FETs, MOSFETs MCH6336-TL-W

Description
P-Channel 12V 5A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6
Request a Quote Datasheet
Description
P-Channel 12V 5A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCH6336-TL-W-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH6336-TL-W-ND
Single FETs, MOSFETs MCH6336-TL-W-ND
P-Channel 12V 5A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6

P-Channel 12V 5A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6

Buy Now Datasheet
Singapore, Singapore
P-Channel -12V -5A MOSFET Transistor
278-MCH6336-TL-W
P-Channel -12V -5A MOSFET Transistor 278-MCH6336-TL-W
Single P-Channel Power MOSFET, -12V, -5A, 43mΩ, 3000-REEL Product overview: MCH6336-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6336-TL-W can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET, -12V, -5A, 43mΩ, 3000-REEL Product overview: MCH6336-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6336-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PCH 1.8V DRIVE SERIE

MOSFET PCH 1.8V DRIVE SERIE

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6336-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6336-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6336-TL-W
MOSFET P-CH 12V 5A SC88FL/MCPH6

MOSFET P-CH 12V 5A SC88FL/MCPH6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number MCH6336-TL-W-ND 278-MCH6336-TL-W MCH6336-TL-W MCH6336-TL-W
Product Name Single FETs, MOSFETs P-Channel -12V -5A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers